Picker Components Automotive Relays PC782-1A-6S1-D-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC782 is an automotive plug-in micro ISO PCB relay with 1A and 1C contact forms, rated for 35 A at 14 VDC resistive and 48 VDC switching voltage. It operates from -40°C to 125°C with a 6 VDC coil consuming 1.2 W and includes an internal diode for coil suppression. The relay has AgSnO2 contacts, a dielectric strength of 1000 Vrms between coil and contacts, and a mechanical life of 1 × 10⁷ operations. The sealed, flux-tight enclosure ensures compatibility with automated soldering. It measures 26.00 mm × 23.00 mm × 15.50 mm and supports PCB or quick-connect terminals. The part number PC782-1A-6S1-D-X specifies 1A form, 6 VDC coil, sealed case, and diode.

Datasheet Summary
Powered by GS/AI

The PC782 is an automotive plug-in micro ISO PCB relay with 1A and 1C contact forms, rated for 35 A at 14 VDC resistive and 48 VDC switching voltage. It operates from -40°C to 125°C with a 6 VDC coil consuming 1.2 W and includes an internal diode for coil suppression. The relay has AgSnO2 contacts, a dielectric strength of 1000 Vrms between coil and contacts, and a mechanical life of 1 × 10⁷ operations. The sealed, flux-tight enclosure ensures compatibility with automated soldering. It measures 26.00 mm × 23.00 mm × 15.50 mm and supports PCB or quick-connect terminals. The part number PC782-1A-6S1-D-X specifies 1A form, 6 VDC coil, sealed case, and diode.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC782-1A-6S1-D-X
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC782-1A-6S1-D-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393154-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA21S.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details