The PC782 is an automotive micro plug-in relay with SPST NO (1A) contact form, designed for PCB mounting and sealed enclosure. It operates at 48VDC coil voltage with a power consumption of 33.6 W, has a contact rating of 35A at 14VDC resistive load, and supports a maximum switching voltage of 48VDC. The relay features an operating temperature range of -40°C to 125°C, initial contact resistance of 50 mΩ max, and uses AgSnO2 contact material. It measures 26.00 mm x 23.00 mm x 15.50 mm and complies with RoHS standards.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-48S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |