The PC782 is an automotive plug-in micro ISO PCB relay with SPST NO (1A) contact form, designed for printed circuit board mounting. It has a 24VDC coil with a power consumption of 1.2 W, a maximum switching voltage of 48 VDC, and a contact rating of 35 A at 14 VDC resistive load. The relay includes a parallel resistor, is sealed for environmental protection, and is RoHS compliant. It operates from -40°C to 125°C with an initial contact resistance of 50 mΩ max. The physical dimensions are 26.00 mm × 23.00 mm × 15.50 mm, and it weighs 18.5 g. Solderability is rated at 260°C for 5 seconds ± 0.5 seconds, and mechanical life is 1 × 10⁷ operations. Electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-24C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |