The PC782 is an automotive plug-in micro relay with a 1A contact form, designed for PCB or plug-in mounting. It features a 12VDC coil with 1.2W power consumption, sealed enclosure, and operates from -40°C to 125°C. The relay contacts are rated for 35A at 14VDC resistive load and support a maximum switching voltage of 48VDC. The contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. Dimensions are 23.00 mm × 15.50 mm × 26.00 mm with 8.0 mm height for PC terminals. It meets a mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations. The relay includes a flux-tight enclosure and complies with RoHS.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-12S1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |