The PC782-1A-12S-X is an automotive plug-in micro ISO PCB relay with a 1A contact form, 12VDC coil voltage, and a sealed enclosure. It measures 26.00 mm × 23.00 mm × 15.50 mm and supports a maximum switching voltage of 48 VDC, with a contact rating of 35 A at 14 VDC resistive load. The relay operates from -40°C to 125°C, has a coil power consumption of 1.2 W, and features AgSnO2 contacts. It meets a dielectric strength of 1000 Vrms between coil and contacts, with an operate time of 10 ms and release time of 7 ms.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-12S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |