The PC782 is an automotive plug-in micro ISO PCB relay with SPST NO (1A) contact form, designed for PCB mounting. It features a sealed enclosure, an internal diode, and RoHS compliance. The relay operates at 12VDC coil voltage with a coil power of 1.2 W, has a contact rating of 35A at 14VDC resistive load, and supports a maximum switching voltage of 48VDC. It operates from -40°C to 125°C, with a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. The unit measures 26.00 mm × 23.00 mm × 15.50 mm and weighs 18.5 g. Terminal options include PC terminals with solderability rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-12S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |