The PC782 is an automotive micro plug-in relay designed for PCB or plug-in mounting, with SPST NO (1A) contact form, rated for 35A at 14VDC resistive load and switching up to 48VDC. It operates from -40°C to 125°C, consumes 1.2W with a 12VDC coil, and includes an integrated diode. The relay has a sealed enclosure, weighs 18.5g, and measures 26.0mm × 23.0mm × 15.5mm. It meets automotive shock and vibration requirements with 100 m/s² impulse and 10-40Hz, 2.7mm amplitude resistance, and offers 1 × 10⁵ electrical operations. Contact material is AgSnO₂, with initial contact resistance ≤50 mΩ.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |