Picker Components Picker PC775-1A-24C-X Power Relay, 24V, SPST, 50A, Dual Contact PC775-1A-24C-X

Description
Picker PC775-1A-24C-X Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Voltage Rating: 24VDC Contact switching capacity up to 150A Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Oversized silver tin contacts carry the load 4 terminals
Request a Quote Datasheet
Description
Picker PC775-1A-24C-X Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Voltage Rating: 24VDC Contact switching capacity up to 150A Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Oversized silver tin contacts carry the load 4 terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC775-1A-24C-X Power Relay, 24V, SPST, 50A, Dual Contact - 75676 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC775-1A-24C-X Power Relay, 24V, SPST, 50A, Dual Contact
75676
Picker PC775-1A-24C-X Power Relay, 24V, SPST, 50A, Dual Contact 75676
Picker PC775-1A-24C-X Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Voltage Rating: 24VDC Contact switching capacity up to 150A Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Oversized silver tin contacts carry the load 4 terminals
  • Picker PC775-1A-24C-X Power Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker
  • Voltage Rating: 24VDC
  • Contact switching capacity up to 150A
  • Bifurcated contacts standard on all models
  • Tungsten is used as the contact material to handle high inrush current
  • Oversized silver tin contacts carry the load
  • 4 terminals
Supplier's Site Datasheet
Automotive Relays 2500-PC775-1A-24C-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 75A, Switching Voltage: 32VDC, Coil Type: Non-Latching, Features: Standard Bifurcated Contacts, Termination Style: Screw, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 75A, Switching Voltage: 32VDC, Coil Type: Non-Latching, Features: Standard Bifurcated Contacts, Termination Style: Screw, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 75676 2500-PC775-1A-24C-X
Product Name Picker PC775-1A-24C-X Power Relay, 24V, SPST, 50A, Dual Contact Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
DC Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 788-164 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details