Picker Components Picker PC775-1A-24C-R-X Power Relay, 24V, SPST, 50A, Dual Contact with Resistor PC775-1A-24C-R-X

Description
Picker PC775-1A-24C-R-X Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Voltage Rating: 24VDC Contact switching capacity up to 150A Internal resistor included Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Oversized silver tin contacts carry the load 4 terminals, resistor
Request a Quote Datasheet
Description
Picker PC775-1A-24C-R-X Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Voltage Rating: 24VDC Contact switching capacity up to 150A Internal resistor included Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Oversized silver tin contacts carry the load 4 terminals, resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC775-1A-24C-R-X Power Relay, 24V, SPST, 50A, Dual Contact with Resistor - 75677 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC775-1A-24C-R-X Power Relay, 24V, SPST, 50A, Dual Contact with Resistor
75677
Picker PC775-1A-24C-R-X Power Relay, 24V, SPST, 50A, Dual Contact with Resistor 75677
Picker PC775-1A-24C-R-X Power Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Voltage Rating: 24VDC Contact switching capacity up to 150A Internal resistor included Bifurcated contacts standard on all models Tungsten is used as the contact material to handle high inrush current Oversized silver tin contacts carry the load 4 terminals, resistor
  • Picker PC775-1A-24C-R-X Power Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker
  • Voltage Rating: 24VDC
  • Contact switching capacity up to 150A
  • Internal resistor included
  • Bifurcated contacts standard on all models
  • Tungsten is used as the contact material to handle high inrush current
  • Oversized silver tin contacts carry the load
  • 4 terminals, resistor
Supplier's Site Datasheet
Automotive Relays 2500-PC775-1A-24C-R-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 75A, Switching Voltage: 32VDC, Coil Type: Non-Latching, Features: Standard Bifurcated Contacts, Resistor, Termination Style: Screw, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 75A, Switching Voltage: 32VDC, Coil Type: Non-Latching, Features: Standard Bifurcated Contacts, Resistor, Termination Style: Screw, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 75677 2500-PC775-1A-24C-R-X
Product Name Picker PC775-1A-24C-R-X Power Relay, 24V, SPST, 50A, Dual Contact with Resistor Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
DC Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 288-380 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details