Picker Components Power Relays, Over 2 Amps PC740-2C-C1-12D

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2634-PC740-2C-C1-12D-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2634-PC740-2C-C1-12D-ND
Power Relays, Over 2 Amps 2634-PC740-2C-C1-12D-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount

Buy Now Datasheet
General Purpose Relays - 2500-PC740-2C-C1-12D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC740-2C-C1-12D
General Purpose Relays 2500-PC740-2C-C1-12D
Mounting Type: Side Flange, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 2.5W

Mounting Type: Side Flange, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 2.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2634-PC740-2C-C1-12D-ND 2500-PC740-2C-C1-12D
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Operating Temp -67 to 158 F (-55 to 70 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 20.26 - Modular step relay 16A - 202681100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA03.0662N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details