Picker Components General Purpose Relays PC740-2C-C1-110DP

Description
Mounting Type: Side Flange, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 2.5W
Request a Quote Datasheet
Description
Mounting Type: Side Flange, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 2.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC740-2C-C1-110DP - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC740-2C-C1-110DP
General Purpose Relays 2500-PC740-2C-C1-110DP
Mounting Type: Side Flange, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 2.5W

Mounting Type: Side Flange, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 40A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO2, Coil Power: 2.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC740-2C-C1-110DP
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Electromechanical Relays & Contactors - 1-1393771-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers