The PC730 series is a 30 Amp power relay with a 2C (DPDT) contact configuration, designed for general-purpose switching applications. It features PCB pin termination, a 48VAC coil, and a 4.0VA coil power rating. The relay has a maximum switching capacity of 30A at 277VAC and 20A at 28VDC, with AgCdO contact material and a dielectric strength of 1500 Vrms between contacts. The case supports panel mounting via top or side flanges or PCB mounting, with dimensions of 69.70 mm x 42.00 mm x 50.80 mm and a weight of 70 g. It operates from -40°C to 85°C and meets UL/cUL standards for general-purpose use. The mechanical service life is 1 × 10^7 operations, with an electrical life of 1 × 10^5 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2C-P-48A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |