Picker Components General Purpose Relays PC730-2C-P-24D

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.8W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC730-2C-P-24D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC730-2C-P-24D
General Purpose Relays 2500-PC730-2C-P-24D
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC730-2C-P-24D
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2824475 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA02.1124C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers