Picker Components General Purpose Relays PC730-2C-C3-277A

Description
Mounting Type: Top Flange, Coil Voltage: 277VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 222 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
Request a Quote
Description
Mounting Type: Top Flange, Coil Voltage: 277VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 222 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC730 series is a 30 Amp power relay with a top flange mounting option, designed for general-purpose switching applications. It features a DPDT (2C) contact configuration, AgCdO contacts, and supports a maximum switching voltage of 300VAC and 36VDC with a continuous current rating of 30A. The 277VAC coil version consumes 4VA and operates within a temperature range of -40°C to 85°C. The relay has a dielectric strength of 1500 Vrms between contacts and 2500 Vrms between coil and contacts, with mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations under rated load. Dimensions are 69.7 mm × 42.0 mm × 50.8 mm, and the weight is 70 g.

Datasheet Summary
Powered by GS/AI

The PC730 series is a 30 Amp power relay with a top flange mounting option, designed for general-purpose switching applications. It features a DPDT (2C) contact configuration, AgCdO contacts, and supports a maximum switching voltage of 300VAC and 36VDC with a continuous current rating of 30A. The 277VAC coil version consumes 4VA and operates within a temperature range of -40°C to 85°C. The relay has a dielectric strength of 1500 Vrms between contacts and 2500 Vrms between coil and contacts, with mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations under rated load. Dimensions are 69.7 mm × 42.0 mm × 50.8 mm, and the weight is 70 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC730-2C-C3-277A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC730-2C-C3-277A
General Purpose Relays 2500-PC730-2C-C3-277A
Mounting Type: Top Flange, Coil Voltage: 277VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 222 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Mounting Type: Top Flange, Coil Voltage: 277VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 222 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC730-2C-C3-277A
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1415055-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details