The PC730 series is a 30 Amp power relay with a 2C (DPDT) contact configuration, designed for general purpose applications with a maximum switching capacity of 30A at 277VAC and a 1.5 hp rating at 240VAC. It features ¼ inch male quick connect terminals and is available with side flange mounting. The relay has a 4.0VA AC coil rated for 220VAC, with a must operate voltage of 176VAC and must release voltage of 66VAC. It operates within a temperature range of -40°C to 85°C, provides 100 mΩ maximum initial contact resistance, and uses AgCdO contact material. Dimensions are 69.7 mm x 42.0 mm x 50.8 mm. The relay meets UL/cUL standards with 1500 Vrms dielectric strength between contacts and 2500 Vrms between coil and contacts. It is rated for 1 x 10^5 electrical operations and 1 x 10^7 mechanical operations.
Mounting Type: Side Flange, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2C-C1-220A |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |