The PC730 series is a 30 amp power relay with a 2A or 2C contact configuration, designed for general-purpose switching applications. It features ¼ inch male quick connect terminals or PCB pins, with a maximum switching capacity of 30 A at 277 VAC and 20 A at 250 VAC resistive loads. The relay supports 208VAC coil voltage, consuming 4 VA, and meets a must operate voltage of 166.4 VAC and must release voltage of 62.4 VAC. It has a top or side flanged case or PCB mounting option, with dimensions of 70.5 mm by 42 mm by 50.8 mm and a weight of 70 g. The relay operates from -40°C to 85°C, offers 1 x 10^5 electrical operations, and uses AgCdO contact material. It is rated for 1500 Vrms dielectric strength between contacts and 2500 Vrms between coil and contacts, with Class B insulation and RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 208VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 166.4 VAC, Must Release Voltage: 62.4 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2A-P-208A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |