The PC730 series is a 30 amp, 2-pole power relay with a rated load capacity of 30 A at 250 VAC and 20 A at 277 VAC, supporting up to 1.5 horsepower. It features 1/4 inch male quick connect terminals and is available in 2A (DPST NO) or 2C (DPDT) contact configurations. This variant includes a top flange mounting style and operates with a 208VAC coil, consuming 4 VA. The relay has a dielectric strength of 1500 Vrms between contacts and 2500 Vrms between coil and contacts, with an operating temperature range of -40°C to 85°C. The contacts are made of AgCdO material, and the relay meets UL and cUL ratings. Mechanical life is 10^7 operations, and electrical life is 10^5 operations at rated load. Dimensions are 69.7 mm x 42.0 mm x 50.8 mm.
Mounting Type: Top Flange, Coil Voltage: 208VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 166.4 VAC, Must Release Voltage: 62.4 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2A-C3-208A |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |