The PC730 is a 30 amp general purpose relay with a 2A (DPST normally open) contact configuration, side flange mounting, and a 277VAC coil. It features ¼ inch male quick connect terminals, AgCdO contacts, and a coil power consumption of 4 VA. The relay supports a maximum switching voltage of 300 VAC and a continuous current of 30 A, with an operating temperature range of -40°C to 85°C. It meets UL/cUL ratings for general purpose applications and has a dielectric strength of 1500 Vrms between contacts and 2500 Vrms between coil and contacts. The dimensions are 69.7 mm x 42.0 mm x 40.0 mm, and the weight is 70 g.
Mounting Type: Side Flange, Coil Voltage: 277VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 222 VAC, Must Release Voltage: 83.1 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2A-C1-277A |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |