The PC730 is a 30-amp general-purpose relay with 2A or 2C contact configurations, rated for 30 A at 277 VAC and 1.5 hp loads. It features ¼ inch quick connect terminals or PCB pins, with side flange, top flange, or PCB mounting options. The PC730-2A-C1-24D variant has a 24VDC coil consuming 1.8 W, with must-operate and must-release voltages of 18 VDC and 2.4 VDC. It meets UL/cUL ratings for 6,000 cycles at 40°C, with 1,500 Vrms dielectric strength between contacts and 2,500 Vrms between coil and contacts. Operating temperature ranges from -40°C to 85°C, with AgCdO contacts and a 70 g weight. Dimensions are 69.7 mm x 50.8 mm x 43.25 mm for the C1 side flange version. Mechanical life is 10^7 operations; electrical life is 10^5 at resistive loads.
Mounting Type: Side Flange, Coil Voltage: 24VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2A-C1-24D |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |