Picker Components General Purpose Relays PC730-2A-C1-120A

Description
Mounting Type: Side Flange, Coil Voltage: 120VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
Request a Quote
Description
Mounting Type: Side Flange, Coil Voltage: 120VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC730 is a 30 amp general purpose power relay with a 2A (DPST normally open) contact configuration, side flange mounting, and 120VAC coil operation. It features ¼ inch male quick connect terminals, a maximum switching voltage of 300VAC and 36VDC, and a continuous current rating of 30A. The relay has a coil power consumption of 4VA, operates from -40°C to 85°C, and meets UL/cUL standards with a dielectric strength of 1500 Vrms between contacts and 2500 Vrms between coil and contacts. Contact material is AgCdO, with an initial contact resistance of 100 mΩ max. The case dimensions are 69.7 mm x 42.0 mm x 50.8 mm, and the weight is 70 g.

Datasheet Summary
Powered by GS/AI

The PC730 is a 30 amp general purpose power relay with a 2A (DPST normally open) contact configuration, side flange mounting, and 120VAC coil operation. It features ¼ inch male quick connect terminals, a maximum switching voltage of 300VAC and 36VDC, and a continuous current rating of 30A. The relay has a coil power consumption of 4VA, operates from -40°C to 85°C, and meets UL/cUL standards with a dielectric strength of 1500 Vrms between contacts and 2500 Vrms between coil and contacts. Contact material is AgCdO, with an initial contact resistance of 100 mΩ max. The case dimensions are 69.7 mm x 42.0 mm x 50.8 mm, and the weight is 70 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC730-2A-C1-120A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC730-2A-C1-120A
General Purpose Relays 2500-PC730-2A-C1-120A
Mounting Type: Side Flange, Coil Voltage: 120VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Mounting Type: Side Flange, Coil Voltage: 120VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC730-2A-C1-120A
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.26 - Modular step relay 16A - 202681100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details