The PC7150 is an automotive maxi ISO relay with a metal mounting bracket, designed for switching high-current loads up to 450 A momentarily and carrying 150 A continuously at 25°C. It features a 1 Form C contact arrangement, a 24 VDC coil with an integrated resistor, tin-plated terminals, a dust cover, and RoHS-compliant construction. The relay operates from -40°C to 125°C, has a coil power consumption of 3.2 W, an operate time of 7 ms, and a release time of 2 ms. Contact material is AgSnO2, and it meets UL-94-V0 flammability and FMVSS 302 standards. The physical weight is 60 grams.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC7150-1C-C2-24C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |