Picker Components Automotive Relays PC7150-1C-C-24C-N-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC7150 series is a maxi ISO automotive relay with a 150 A continuous current rating and a 28 VDC switching voltage, available in 1 Form A or 1 Form C contact configurations. This variant, PC7150-1C-C-24C-N-X, features a 24 VDC coil, a plug-in case style with a dust cover, tin-plated terminals, and a built-in resistor for coil suppression. It operates from -40°C to 125°C, has a coil power consumption of 2.9 W, and meets UL-94-V0 flammability and FMVSS 302 standards. The relay has a terminal strength of 30 N, solderability up to 260°C for 5 seconds, and weighs 60 grams. Contact material is AgSnO2 with an initial contact resistance of 100 MΩ max.

Datasheet Summary
Powered by GS/AI

The PC7150 series is a maxi ISO automotive relay with a 150 A continuous current rating and a 28 VDC switching voltage, available in 1 Form A or 1 Form C contact configurations. This variant, PC7150-1C-C-24C-N-X, features a 24 VDC coil, a plug-in case style with a dust cover, tin-plated terminals, and a built-in resistor for coil suppression. It operates from -40°C to 125°C, has a coil power consumption of 2.9 W, and meets UL-94-V0 flammability and FMVSS 302 standards. The relay has a terminal strength of 30 N, solderability up to 260°C for 5 seconds, and weighs 60 grams. Contact material is AgSnO2 with an initial contact resistance of 100 MΩ max.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC7150-1C-C-24C-N-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC7150-1C-C-24C-N-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - 1-1393817-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.4820 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details