The PC7150-1A-P-24C-X is an automotive relay with a PCB pin termination style, designed for 24VDC coil operation and 1 Form A contact configuration. It supports a continuous current capacity of 150 A at 25°C and up to 112.5 A at 85°C, with a maximum switching voltage of 75 VDC and switching power of 1800 W. The relay features AgSnO2 contacts, a dust cover enclosure, and operates within a temperature range of -40°C to 125°C. It has an operate time of 7 ms and a release time of 2 ms, with a coil power consumption of 2.9 W. The device is RoHS compliant and weighs 60 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC7150-1A-P-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |