The PC7150-1A-P-12C-R-X is an automotive relay with a PCB pin mounting style, rated for 150 A continuous current at 25°C and 112.5 A at 85°C, with a maximum switching voltage of 75 VDC and switching capacity up to 450 A for 3 seconds at a 10% duty cycle. It features an internal resistor for the 12 VDC coil, which consumes 3.2 W, and includes a dust cover. The contact material is AgSnO₂, with a minimum load of 0.5 A at 12 VDC. Operating temperature ranges from -40°C to 125°C, and the relay is RoHS compliant. Weight is 60 grams, and it meets UL-94-VO flammability standards and FMVSS 302. Dimensions and terminal pin configurations are provided for PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 3.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC7150-1A-P-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |