Picker Components Automotive Relays PC7150-1A-C2-24C-N-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC7150-1A-C2-24C-N-X is an automotive relay with a metal mounting bracket, designed for high-current switching applications with a continuous carrying current of 150 A at 25°C and a maximum switching capacity of 450 A for up to 3 seconds. It features a 24 VDC coil with a power consumption of 2.9 W, a single-pole normally open (1 Form A) contact configuration, and tin-plated terminals. The relay operates within a temperature range of -40°C to 125°C, has an operate time of 7 ms and a release time of 2 ms, and meets UL-94-V0 flammability standards. It is RoHS compliant and includes a dust cover enclosure.

Datasheet Summary
Powered by GS/AI

The PC7150-1A-C2-24C-N-X is an automotive relay with a metal mounting bracket, designed for high-current switching applications with a continuous carrying current of 150 A at 25°C and a maximum switching capacity of 450 A for up to 3 seconds. It features a 24 VDC coil with a power consumption of 2.9 W, a single-pole normally open (1 Form A) contact configuration, and tin-plated terminals. The relay operates within a temperature range of -40°C to 125°C, has an operate time of 7 ms and a release time of 2 ms, and meets UL-94-V0 flammability standards. It is RoHS compliant and includes a dust cover enclosure.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC7150-1A-C2-24C-N-X
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W

Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC7150-1A-C2-24C-N-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details