The PC7150 is an automotive maxi ISO relay with a metal mounting bracket, designed for high-current switching applications with a continuous carrying current of 150 amps at 25°C and 112.5 amps at 85°C. It features a 1 Form A contact configuration, a 12VDC coil with 2.9W power consumption, and AgSnO2 contacts rated for up to 450A switching current and 75VDC. The relay operates within a temperature range of -40°C to 125°C, has an operate time of 7ms and release time of 2ms, and meets UL-94-V0 flammability standards and FMVSS 302. It is RoHS compliant with tin-plated terminals and includes a dust cover.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC7150-1A-C2-12C-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |