The PC7150 is an automotive maxi ISO relay for switching high currents up to 450 A, with a continuous carrying capacity of 150 A at 25°C and 75 A at 85°C. It features a 1 Form A contact configuration, 24 VDC coil with 2.9 W power consumption, and includes an internal diode for voltage spike suppression. The relay has a plug-in case style with tin-plated terminals and a dust cover enclosure. It operates from -40°C to 125°C, meets UL-94 V-0 flammability standards, and complies with FMVSS 302. Dimensions and mounting are compatible with the standard Maxi ISO footprint.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 150A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC7150-1A-C-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |