The PC673-2A-TF-6DT is a 30A dual-contact power relay with DPST normally open contacts, flange mounting, and a 6VDC coil. It features a push-to-test button and Fast-On terminals. The relay has a 4kV AC dielectric strength between coil and contacts, operates at -40°C to 85°C, and meets UL94V-2 flammability rating. Contact material is silver alloy, with a maximum switching voltage of 277VAC and 150VDC. Coil power consumption is 1.9W. Mechanical life is 5 × 10⁷ operations, with electrical life of 1 × 10⁵ operations under rated load.
Mounting Type: Flange Mount, Coil Voltage: 6VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-TF-6DT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |