Picker Components Power Relays, Over 2 Amps PC673-2A-TF-12DT

Description
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2634-PC673-2A-TF-12DT-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2634-PC673-2A-TF-12DT-ND
Power Relays, Over 2 Amps 2634-PC673-2A-TF-12DT-ND
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet
General Purpose Relays - 2500-PC673-2A-TF-12DT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-TF-12DT
General Purpose Relays 2500-PC673-2A-TF-12DT
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2634-PC673-2A-TF-12DT-ND 2500-PC673-2A-TF-12DT
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Operating Temp -13 to 140 F (-25 to 60 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Interface Relays - 1370317 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details