The PC673-2A-TF-12D is a 30 A dual-contact power relay with DPST normally open contacts, flange mounting, and a 12 VDC coil. It features Fast-On and screw terminals, a test button, and meets UL94V-2 flame resistance standards. The relay supports a maximum switching voltage of 277 VAC and 150 VDC, with a coil power consumption of 1.9 W. Contact resistance is 50 mΩ max at 6 V and 1 A, and dielectric strength is 4000 VAC between coil and contacts. Operating temperature ranges from -40°C to 85°C, with mechanical life of 5 × 10⁷ operations and electrical life of 1 × 10⁵ operations. The unit weighs 120 g and is rated for 1.5 HP at 120 VAC or 3 HP at 240 VAC inductive loads.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-TF-12D |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |