The PC673-2A-TF-110D is a 30 Amp power relay with a DPST NO contact configuration, flange mounting, and a 110VDC coil. It features Fast-On and screw terminals, dual contacts with T-Bar construction, and a 4 kV AC dielectric strength between contacts and coil. The relay has a maximum switching voltage of 277 VAC and 150 VDC, with an operate and release time of 30 ms max. The coil consumes 1.9 W and the contacts are made of silver alloy. Operating temperature ranges from -40°C to 85°C, with a mechanical service life of 5 × 10^7 operations and an electrical life of 1 × 10^5 operations. The case is UL94V-2 flame-resistant plastic and weighs 120 g.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-TF-110D |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |