The PC673-2A-TD-220A is a 30 Amp power relay with a DPST NO contact form, designed for DIN rail mounting with screw terminals and a 220VAC coil. It features a 4KV AC dielectric isolation between coil and contacts, 500 MΩ min insulation resistance, and operates at -40°C to 85°C. The relay has a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at rated load. Contact material is silver alloy, with a maximum switching voltage of 277VAC and coil power of 2.5VA. It is UL and cUL rated for 3 HP at 240VAC and 1½ HP at 120VAC inductive loads, with an operating humidity range of 35% to 85% at 30°C. The case is UL94V-2 flame-resistant plastic, and the relay includes a test button option. Weight is 120g for screw terminal with DIN rail mounting.
Mounting Type: DIN Rail, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-TD-220A |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |