The PC673 series is a 30-amp power relay with dual contacts and T-bar construction, available in SPST or DPST normally open configurations. This variant features screw terminals and DIN rail mounting with a test button, and uses a 12VDC coil consuming 1.9W. It is rated for 25A at 277VAC resistive loads and 1.5HP at 120VAC inductive loads, with a maximum switching voltage of 277VAC and 150VDC. The relay has a 4kV AC dielectric strength between coil and contacts, an insulation resistance of 500MΩ min, and operates from -40°C to 85°C. Contact material is silver oxide alloy, with an initial contact resistance of 50mΩ max. Mechanical life is 5×10⁷ operations, and electrical life is 1×10⁵ operations. The package measures 120g in weight when screw terminal with DIN rail mounted, and it meets UL94V-2 flame resistance standards.
Mounting Type: DIN Rail, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-TD-12DT |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |