Picker Components General Purpose Relays PC673-2A-TD-12A

Description
Mounting Type: DIN Rail, Coil Voltage: 12VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 1.2 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: DIN Rail, Coil Voltage: 12VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 1.2 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-2A-TD-12A is a 30A DPST NO power relay with a 12VAC coil and DIN rail mounting. It supports switching up to 277VAC and 150VDC, with a contact rating of 25A resistive at 277VAC and 1.5 HP inductive at 120VAC. Operate and release times are 30 ms max, coil power is 2.5VA, and insulation resistance is 500 MΩ min at 500 VDC. Dielectric strength is 4000 VAC between coil and contacts. Operating temperature ranges from -40°C to 85°C, with a mechanical life of 5 × 10⁷ operations. Contacts are silver alloy, and the housing is UL94V-2 flame resistant. A finger guard cover is included with screw terminals.

Datasheet Summary
Powered by GS/AI

The PC673-2A-TD-12A is a 30A DPST NO power relay with a 12VAC coil and DIN rail mounting. It supports switching up to 277VAC and 150VDC, with a contact rating of 25A resistive at 277VAC and 1.5 HP inductive at 120VAC. Operate and release times are 30 ms max, coil power is 2.5VA, and insulation resistance is 500 MΩ min at 500 VDC. Dielectric strength is 4000 VAC between coil and contacts. Operating temperature ranges from -40°C to 85°C, with a mechanical life of 5 × 10⁷ operations. Contacts are silver alloy, and the housing is UL94V-2 flame resistant. A finger guard cover is included with screw terminals.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-2A-TD-12A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-TD-12A
General Purpose Relays 2500-PC673-2A-TD-12A
Mounting Type: DIN Rail, Coil Voltage: 12VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 1.2 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: DIN Rail, Coil Voltage: 12VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 1.2 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-2A-TD-12A
Product Name General Purpose Relays
Mounting DIN
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 154532 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA01.1122S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers