The PC673-2A-TD-110D is a 30 amp DPST normally open power relay with screw terminals and DIN rail mounting, designed for switching AC or DC loads up to 277 VAC and 150 VDC. It operates with a 110 VDC coil requiring 1.9 W power, has an operate and release time of 30 ms maximum, and features a dielectric strength of 4000 VAC between coil and contacts. The relay meets UL94V-2 flammability standards, has an insulation resistance of 500 MΩ minimum at 500 VDC, and operates within a temperature range of -40°C to 85°C. Terminal strength is rated at 8 N for screw terminals, and the contact material is silver alloy. Mechanical life is rated at 5 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under rated load.
Mounting Type: DIN Rail, Coil Voltage: 110VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 16.5 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-TD-110D |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |