The PC673 series is a 30A power relay with dual contacts in T-bar construction, available in SPST-NO or DPST-NO contact forms. It supports AC or DC coil voltages, with the PC673-2A-T-6DT variant configured for 6VDC coil operation, DPST-NO contacts, and includes a test button. The relay uses screw terminals with flange mounting and features a 4kV AC dielectric isolation between coil and contacts, 500MΩ insulation resistance, and operates from -40°C to 85°C. Contact material is silver alloy, with a maximum switching voltage of 277VAC and 150VDC, and a mechanical life of 5×10⁷ operations. The coil power is 1.9W, with a 30ms operate and release time. The case is rated UL94V-2 flame resistant and weighs 90g for plug-in or 120g for screw-in mounting.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-T-6DT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |