The PC673-2A-T-6AT is a 30 amp DPST normally open power relay with a 6VAC coil, featuring a test button and terminal mounting. It has a maximum switching voltage of 277VAC and can handle 25A at 277VAC for resistive loads or 1.5 HP at 120VAC for inductive loads. The relay operates with 2.5VA coil power, has a contact resistance of 50 mΩ max, and exhibits a mechanical life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. It is rated for operation from -40°C to 85°C, with a dielectric strength of 4000 VAC between coil and contacts and 2000 VAC between poles. The case is constructed with UL94V-2 flame-resistant plastic, and the contacts are silver alloy. The mounting style is terminal with flange, and the device weighs 90 g.
Mounting Type: Panel Mount, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.8 VAC, Must Release Voltage: 0.6 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-T-6AT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |