The PC673-2A-T-48D is a 30-amp power relay with a dual-contact DPST N.O. configuration, screw terminals, and a test button, designed for AC or DC coil operation. It features a 48VDC coil with a power consumption of 1.9W, operate and release times of 30 ms max, and contacts rated for 25A at 277VAC resistive loads or 1.5 HP at 120VAC inductive loads. The relay meets UL94V-2 flame resistance, has 4 kV AC dielectric strength between coil and contacts, and operates from -40°C to 85°C. Its contact material is silver alloy, with an initial contact resistance of 50 mΩ max. The device weighs 90 g for plug-in mounting or 120 g for screw-in mounting.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 7.2 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-T-48D |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |