The PC673 series is a 30A power relay with dual contacts and T-bar construction, available in SPST or DPST normally open contact forms. This part features screw terminals, a 48VAC coil, and a test button. It has a dielectric strength of 4000 VAC between coil and contacts, operates within -40°C to 85°C, and supports AC-1 resistive loads up to 25A at 277VAC. The relay meets UL94V-2 flammability standards and has an insulation resistance of 500 MΩ min at 500 VDC. Mechanical life exceeds 5 × 10^7 operations, with an electrical life of 1 × 10^5 operations at rated load. The packaging is plug-in style with a weight of 120g.
Mounting Type: Panel Mount, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 4.8 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-T-48A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |