The PC673-2A-T-220DT is a 30 Amp DPST normally open power relay with screw terminals, a test button, and a 220VDC coil. It features a T-bar contact construction, 4 kV AC dielectric isolation between coil and contacts, and operates within a -40°C to 85°C temperature range. The relay has a mechanical service life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at resistive loads. It complies with UL94V-2 flame resistance standards. The device weighs 120 g and is designed for panel mounting with a flange. Terminal strength is rated at 8 N for screw terminals.
Mounting Type: Panel Mount, Coil Voltage: 220VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-T-220DT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |