Picker Components General Purpose Relays PC673-2A-T-220AT

Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-2A-T-220AT is a 30 A DPST normally open power relay with screw terminals and a flange mount, featuring a push-to-test button. It operates on a 220 VAC coil consuming 2.5 VA, with a 277 VAC max switching voltage. Contacts are silver alloy, rated for 25 A at 277 VAC resistive load and 1.5 HP at 120 VAC inductive. Dielectric strength is 4 kV AC between coil and contacts, and insulation resistance is 500 MΩ at 500 VDC. Operate and release times are 30 ms maximum. The operating temperature range is -40°C to 85°C. Mechanical life is 5 × 10⁷ operations; electrical life is 1 × 10⁵ operations. The case is UL94V-2 rated plastic and weighs 120 g.

Datasheet Summary
Powered by GS/AI

The PC673-2A-T-220AT is a 30 A DPST normally open power relay with screw terminals and a flange mount, featuring a push-to-test button. It operates on a 220 VAC coil consuming 2.5 VA, with a 277 VAC max switching voltage. Contacts are silver alloy, rated for 25 A at 277 VAC resistive load and 1.5 HP at 120 VAC inductive. Dielectric strength is 4 kV AC between coil and contacts, and insulation resistance is 500 MΩ at 500 VDC. Operate and release times are 30 ms maximum. The operating temperature range is -40°C to 85°C. Mechanical life is 5 × 10⁷ operations; electrical life is 1 × 10⁵ operations. The case is UL94V-2 rated plastic and weighs 120 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-2A-T-220AT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-T-220AT
General Purpose Relays 2500-PC673-2A-T-220AT
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-2A-T-220AT
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202790484000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Basic relay - 788-174 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers