The PC673-2A-T-12D is a 30 amp DPST normally open power relay with screw terminals, a 12VDC coil, and a test button. It features a T-bar contact construction, 4 kV AC dielectric strength between coil and contacts, and operates with a coil power of 1.9 W. The relay has an operating temperature range of -40°C to 85°C, a mechanical life of 5 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations at resistive loads. It is rated for switching up to 277 VAC and 150 VDC, with contacts made of silver alloy. The unit weighs 90 g for terminal mounting and meets UL94V-2 flame resistance standards.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-T-12D |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |