The PC673-2A-T-12AT is a 30 amp DPST normally open power relay with a 12VAC coil, screw terminals, a test button, and flange mounting. It features a T-bar construction with silver oxide alloy contacts, a maximum switching voltage of 277VAC, and a coil power consumption of 2.5VA. The relay operates with a 30 ms max operate and release time, supports an operating temperature range of -40°C to 85°C, and meets UL94V-2 flame resistance. It has a dielectric strength of 4000 VAC between coil and contacts and 2000 VAC between poles and open contacts. Terminal strength is rated at 8N for screw terminals and 4N for PC type. The relay is mechanically rated for 5 × 10⁷ operations and electrically for 1 × 10⁵ operations under load, with shock and vibration resistance of 10g and 10-55 Hz at 1.5 mm amplitude respectively. It weighs 120 g in flange-mounted configuration.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 1.2 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-T-12AT |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |