The PC673-2A-SF-380AL is a 30 amp dual contact power relay with DPST normally open contacts, screw terminals, and a flange mount. It uses a 380VAC coil with a power consumption of 2.5VA and has a maximum switching voltage of 277VAC. The relay features a 4 kV AC dielectric strength between coil and contacts, a 500 MΩ minimum insulation resistance, and clips to UL94V-2 flame-resistant plastic. Operating temperature ranges from -40°C to 85°C. Mechanical life is rated at 5 × 10^7 operations, electrical life at 1 × 10^5 operations. It includes a test button option and complies with UL/cUL ratings for AC-1 resistive and AC-15 inductive loads. Weight is 120 g.
Mounting Type: Flange Mount, Coil Voltage: 380VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SF-380AL |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |