Picker Components General Purpose Relays PC673-2A-SF-24AL

Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-2A-SF-24AL is a 30 A DPST normally open power relay with screw terminals and flange mounting, designed for AC or DC coil operation. It features a 24 VAC coil with 2.5 VA power consumption, 4000 VAC dielectric strength between coil and contacts, and operates at temperatures from -40°C to 85°C. The relay has a maximum switching voltage of 277 VAC, a contact material of silver alloy, and a mechanical life of 5 × 10⁷ operations. Terminals support 8 N pull strength, and the housing is UL94V-2 flame-resistant plastic. The relay includes a test button option and is rated for 1.5 HP at 120 VAC or 3 HP at 240 VAC under inductive AC-15 loads. Its operating humidity range is 35% to 85% at 30°C, with vibration resistance from 10 to 55 Hz at 1.5 mm double amplitude. Weight is 120 g for screw terminal with flange mounting.

Datasheet Summary
Powered by GS/AI

The PC673-2A-SF-24AL is a 30 A DPST normally open power relay with screw terminals and flange mounting, designed for AC or DC coil operation. It features a 24 VAC coil with 2.5 VA power consumption, 4000 VAC dielectric strength between coil and contacts, and operates at temperatures from -40°C to 85°C. The relay has a maximum switching voltage of 277 VAC, a contact material of silver alloy, and a mechanical life of 5 × 10⁷ operations. Terminals support 8 N pull strength, and the housing is UL94V-2 flame-resistant plastic. The relay includes a test button option and is rated for 1.5 HP at 120 VAC or 3 HP at 240 VAC under inductive AC-15 loads. Its operating humidity range is 35% to 85% at 30°C, with vibration resistance from 10 to 55 Hz at 1.5 mm double amplitude. Weight is 120 g for screw terminal with flange mounting.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-2A-SF-24AL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-SF-24AL
General Purpose Relays 2500-PC673-2A-SF-24AL
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 2.4 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-2A-SF-24AL
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.2402 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170055019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Basic relay - 788-176 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers