The PC673-2A-SF-220AL is a 30 Amp DPST normally open power relay with screw terminals and flange mounting, designed for AC or DC coil operation. It has a 220VAC coil, 2.5VA coil power, and supports a maximum switching voltage of 277VAC and 150VDC. The relay features dual contacts with Ag alloy contacts, a dielectric strength of 4000 VAC between coil and contacts, and operate and release times of 30 ms maximum. It operates from -40°C to 85°C, has an insulation resistance of 500 MΩ min at 500 VDC, and meets UL94V-2 flame resistance. The terminal strength is 8N, and the weight is 120g for screw terminal mounting. Mechanical service life is rated at 5 × 10⁷ operations, and electrical life at 1 × 10⁵ operations.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 22 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SF-220AL |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |