The PC673-2A-SF-12DLT is a 30 A dual-contact power relay with a DPST NO contact form, screw terminals, and flange mounting. It features a 12 VDC coil, a test button, and an LED indicator. The relay has a maximum switching voltage of 277 VAC and 150 VDC, with a coil power consumption of 1.9 W. It operates from -40°C to 85°C and meets UL94V-2 flammability standards. Dielectric strength is 4000 VAC between coil and contacts for one minute, and insulation resistance is 500 MΩ min at 500 VDC. Mechanical service life is 5×10⁷ operations; electrical life is 1×10⁵ operations at rated load. Weight is 120 g for screw terminal with flange mounting.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.8 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SF-12DLT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |