The PC673-2A-SF-12ALT is a 30 A dual-contact power relay with DPST NO contact form, screw terminals, and flange mounting, designed for AC or DC coil operation. It operates with a 12 VAC coil consuming 2.5 VA, has a maximum switching voltage of 277 VAC, and meets UL/cUL ratings for resistive and inductive loads. The relay features a push-to-test button, 4 kV AC dielectric strength between coil and contacts, and a 500 MΩ minimum insulation resistance. It operates from -40°C to 85°C, has a mechanical life of 5 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations. The housing is UL94V-2 flame-resistant plastic with a mass of 120 g.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 1.2 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SF-12ALT |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |