Picker Components General Purpose Relays PC673-2A-SF-110ALT

Description
Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-2A-SF-110ALT is a 30A dual-contact power relay with DPST NO configuration, screw terminals, and flange mounting, designed for AC or DC coil operation. It has a 110VAC coil with a power consumption of 2.5VA, operates at 277VAC maximum switching voltage, and supports a 3 HP induction load at 240VAC. The relay features a test button, 4000 VAC dielectric strength between coil and contacts, and operates from -40°C to 85°C. The contact material is silver alloy, with an initial contact resistance of 50 mΩ max, and mechanical life of 5 × 10⁷ operations. It meets UL94V-2 flame resistance and weighs 120g.

Datasheet Summary
Powered by GS/AI

The PC673-2A-SF-110ALT is a 30A dual-contact power relay with DPST NO configuration, screw terminals, and flange mounting, designed for AC or DC coil operation. It has a 110VAC coil with a power consumption of 2.5VA, operates at 277VAC maximum switching voltage, and supports a 3 HP induction load at 240VAC. The relay features a test button, 4000 VAC dielectric strength between coil and contacts, and operates from -40°C to 85°C. The contact material is silver alloy, with an initial contact resistance of 50 mΩ max, and mechanical life of 5 × 10⁷ operations. It meets UL94V-2 flame resistance and weighs 120g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-2A-SF-110ALT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-2A-SF-110ALT
General Purpose Relays 2500-PC673-2A-SF-110ALT
Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-2A-SF-110ALT
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relays Rohs Compliant Finder - 53X8252 - Newark, An Avnet Company
Specs
Approvals RoHS
View Details
12-20A Miniature Latching Relay - CHI03L Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details