The PC673-2A-SF-110AL is a 30 A dual contact power relay with DPST NO contacts, screw terminals, and flange mounting, designed for AC or DC coil operation. It features a 110 VAC coil with a power consumption of 2.5 VA, a maximum switching voltage of 277 VAC, and an operate and release time of 30 ms max. The relay meets UL94V-2 flame resistance standards and provides 4 kV AC dielectric strength between coil and contacts. Operating temperature ranges from -40°C to 85°C, with an insulation resistance of 500 MΩ min at 500 VDC. The contact material is silver alloy, and the device weighs 120 g.
Mounting Type: Flange Mount, Coil Voltage: 110VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Screw Terminals, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 11 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-2A-SF-110AL |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |